Capital Lighting, Inc. 1594MZ-LED Landscape Ltg.-Step Lights 664494

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 30``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 30``

Suppliers

Company
Product
Description
Supplier Links
1594MZ-LED Landscape Ltg.-Step Lights - 664494 - Capital Lighting, Inc.
Columbus, OH, USA
1594MZ-LED Landscape Ltg.-Step Lights
664494
1594MZ-LED Landscape Ltg.-Step Lights 664494
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 30``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 3.25
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 30``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664494
Product Name 1594MZ-LED Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details