Capital Lighting, Inc. 1644BZ-LED Exterior -Wall Mount 664492

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
1644BZ-LED Exterior -Wall Mount - 664492 - Capital Lighting, Inc.
Columbus, OH, USA
1644BZ-LED Exterior -Wall Mount
664492
1644BZ-LED Exterior -Wall Mount 664492
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 24.00
Bulb
Type: LED
Qty: 2
Wattage: 1
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664492
Product Name 1644BZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details