Capital Lighting, Inc. 1641BZ-LED Exterior -Post/Pier Head 664491

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1641BZ-LED Exterior -Post/Pier Head - 664491 - Capital Lighting, Inc.
Columbus, OH, USA
1641BZ-LED Exterior -Post/Pier Head
664491
1641BZ-LED Exterior -Post/Pier Head 664491
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 23.50
Bulb
Type: LED
Qty: 2
Wattage: 1
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Tempered Lense
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664491
Product Name 1641BZ-LED Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details