Capital Lighting, Inc. Sconces-Single Glass 664488

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639009593 Category: Sconce Glass: Umber Swirl Shipped Via: Truck Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639009593 Category: Sconce Glass: Umber Swirl Shipped Via: Truck Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 664488 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
664488
Sconces-Single Glass 664488
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639009593 Category: Sconce Glass: Umber Swirl Shipped Via: Truck Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.50
Extension: 8
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gold
Product Name: One Light Sconce
UPC: 842639009593
Category: Sconce
Glass: Umber Swirl
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664488
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details