Capital Lighting, Inc. Large Chandeliers-Candle 664486

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639009418 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639009418 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Candle - 664486 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Candle
664486
Large Chandeliers-Candle 664486
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639009418 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 44.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rubbed Bronze
Product Name: Six Light Pendant
UPC: 842639009418
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664486
Product Name Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details