Capital Lighting, Inc. Mid. Chandeliers-Glass Up 664482

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639009579 Category: Chandelier Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639009579 Category: Chandelier Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 664482 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
664482
Mid. Chandeliers-Glass Up 664482
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639009579 Category: Chandelier Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Qty: 5
Wattage: 100
Finish: Burnished Gold
Product Name: Five Light Chandelier
UPC: 842639009579
Category: Chandelier
Glass: Umber Swirl
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664482
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details