Capital Lighting, Inc. 1649BZ-LED Exterior -Wall Mt./Flush 664477

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 20.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 20.75

Suppliers

Company
Product
Description
Supplier Links
1649BZ-LED Exterior -Wall Mt./Flush - 664477 - Capital Lighting, Inc.
Columbus, OH, USA
1649BZ-LED Exterior -Wall Mt./Flush
664477
1649BZ-LED Exterior -Wall Mt./Flush 664477
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 20.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Extension: 4
Bulb
Type: LED
Qty: 2
Wattage: 1
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 20.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664477
Product Name 1649BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details