Capital Lighting, Inc. 1660TT-LED Exterior -Wall Mt./Flush 664476

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
1660TT-LED Exterior -Wall Mt./Flush - 664476 - Capital Lighting, Inc.
Columbus, OH, USA
1660TT-LED Exterior -Wall Mt./Flush
664476
1660TT-LED Exterior -Wall Mt./Flush 664476
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 3.5
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664476
Product Name 1660TT-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details