Capital Lighting, Inc. 1664BZ-LED Exterior -Wall Mt./Flush 664473

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
1664BZ-LED Exterior -Wall Mt./Flush - 664473 - Capital Lighting, Inc.
Columbus, OH, USA
1664BZ-LED Exterior -Wall Mt./Flush
664473
1664BZ-LED Exterior -Wall Mt./Flush 664473
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Extension: 4
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664473
Product Name 1664BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details