Capital Lighting, Inc. 1766BZ-ES Exterior -Wall Mt./Flush 664472

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1766BZ-ES Exterior -Wall Mt./Flush - 664472 - Capital Lighting, Inc.
Columbus, OH, USA
1766BZ-ES Exterior -Wall Mt./Flush
664472
1766BZ-ES Exterior -Wall Mt./Flush 664472
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 6.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: WET
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664472
Product Name 1766BZ-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details