Capital Lighting, Inc. 1805OP-ES Exterior -Wall Mount 664464

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
1805OP-ES Exterior -Wall Mount - 664464 - Capital Lighting, Inc.
Columbus, OH, USA
1805OP-ES Exterior -Wall Mount
664464
1805OP-ES Exterior -Wall Mount 664464
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.25
Extension: 11.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Olde Penny
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664464
Product Name 1805OP-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details