Capital Lighting, Inc. 1830BZ-LED Exterior -Wall Mt./Flush 664463

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1830BZ-LED Exterior -Wall Mt./Flush - 664463 - Capital Lighting, Inc.
Columbus, OH, USA
1830BZ-LED Exterior -Wall Mt./Flush
664463
1830BZ-LED Exterior -Wall Mt./Flush 664463
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Etched Organic Rain
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664463
Product Name 1830BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details