Capital Lighting, Inc. 1830TT-LED Exterior -Wall Mt./Flush 664460

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1830TT-LED Exterior -Wall Mt./Flush - 664460 - Capital Lighting, Inc.
Columbus, OH, USA
1830TT-LED Exterior -Wall Mt./Flush
664460
1830TT-LED Exterior -Wall Mt./Flush 664460
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Etched Organic Rain
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664460
Product Name 1830TT-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details