Capital Lighting, Inc. Sconces-Single Glass 664450

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639009500 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639009500 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 664450 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
664450
Sconces-Single Glass 664450
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639009500 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Sconce
UPC: 842639009500
Category: Sconce
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664450
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details