Capital Lighting, Inc. 1901SS-ES Exterior -Post/Pier Head 664434

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1901SS-ES Exterior -Post/Pier Head - 664434 - Capital Lighting, Inc.
Columbus, OH, USA
1901SS-ES Exterior -Post/Pier Head
664434
1901SS-ES Exterior -Post/Pier Head 664434
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Stainless Steel
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664434
Product Name 1901SS-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details