Capital Lighting, Inc. 1905SS-EST Exterior -Wall Mount 664432

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
1905SS-EST Exterior -Wall Mount - 664432 - Capital Lighting, Inc.
Columbus, OH, USA
1905SS-EST Exterior -Wall Mount
664432
1905SS-EST Exterior -Wall Mount 664432
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Extension: 11.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Stainless Steel
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664432
Product Name 1905SS-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details