Capital Lighting, Inc. Sconces-Single Glass 664429

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Sconce UPC: 842639009883 Category: Sconce Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Sconce UPC: 842639009883 Category: Sconce Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 664429 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
664429
Sconces-Single Glass 664429
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Sconce UPC: 842639009883 Category: Sconce Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Sconce
UPC: 842639009883
Category: Sconce
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664429
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details