Capital Lighting, Inc. Sconces-Single Glass 664420

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Sconce UPC: 842639009999 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Sconce UPC: 842639009999 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 664420 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
664420
Sconces-Single Glass 664420
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Sconce UPC: 842639009999 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Sconce
UPC: 842639009999
Category: Sconce
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664420
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details