Capital Lighting, Inc. 2144KZ-ES Exterior -Sconces 664407

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
2144KZ-ES Exterior -Sconces - 664407 - Capital Lighting, Inc.
Columbus, OH, USA
2144KZ-ES Exterior -Sconces
664407
2144KZ-ES Exterior -Sconces 664407
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 27.50
Extension: 6.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664407
Product Name 2144KZ-ES Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details