Capital Lighting, Inc. Mid. Chandeliers-Glass Up 664400

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Chandelier UPC: 842639009845 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Chandelier UPC: 842639009845 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 664400 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
664400
Mid. Chandeliers-Glass Up 664400
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Chandelier UPC: 842639009845 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Three Light Chandelier
UPC: 842639009845
Category: Chandelier
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664400
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details