Capital Lighting, Inc. 61-23-F Exterior -Wall Mount 664266

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042749726 Category: Exterior Glass: Honey
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042749726 Category: Exterior Glass: Honey

Suppliers

Company
Product
Description
Supplier Links
61-23-F Exterior -Wall Mount - 664266 - Capital Lighting, Inc.
Columbus, OH, USA
61-23-F Exterior -Wall Mount
664266
61-23-F Exterior -Wall Mount 664266
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042749726 Category: Exterior Glass: Honey

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.00
Extension: 12.5
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Holmby Hills Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042749726
Category: Exterior
Glass: Honey

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664266
Product Name 61-23-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details