Capital Lighting, Inc. BF2362CR Exterior -Wall Mount 664265

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 12 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748729 Category: Exterior Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 12 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748729 Category: Exterior Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
BF2362CR Exterior -Wall Mount - 664265 - Capital Lighting, Inc.
Columbus, OH, USA
BF2362CR Exterior -Wall Mount
664265
BF2362CR Exterior -Wall Mount 664265
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 12 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748729 Category: Exterior Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Extension: 12
Bulb
Type: Gu24
Qty: 1
Wattage: 26
Finish: Cenntinial Rust
Product Name: One Light Wall
UPC: 782042748729
Category: Exterior
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664265
Product Name BF2362CR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details