Capital Lighting, Inc. 58-83-F Exterior -Post/Pier Head 664264

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: GU24 Qty: 2 Wattage: 32 Finish: Avignon Bronze Product Name: Two Light Post Lantern Fluorescent UPC: 782042780132 Category: Exterior Glass: Two Toned Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: GU24 Qty: 2 Wattage: 32 Finish: Avignon Bronze Product Name: Two Light Post Lantern Fluorescent UPC: 782042780132 Category: Exterior Glass: Two Toned Amber

Suppliers

Company
Product
Description
Supplier Links
58-83-F Exterior -Post/Pier Head - 664264 - Capital Lighting, Inc.
Columbus, OH, USA
58-83-F Exterior -Post/Pier Head
664264
58-83-F Exterior -Post/Pier Head 664264
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Bulb Type: GU24 Qty: 2 Wattage: 32 Finish: Avignon Bronze Product Name: Two Light Post Lantern Fluorescent UPC: 782042780132 Category: Exterior Glass: Two Toned Amber

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 32.50
Bulb
Type: GU24
Qty: 2
Wattage: 32
Finish: Avignon Bronze
Product Name: Two Light Post Lantern Fluorescent
UPC: 782042780132
Category: Exterior
Glass: Two Toned Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664264
Product Name 58-83-F Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details