Capital Lighting, Inc. 61-93-F Exterior -Hanging 664263

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Holmby Hills Bronze Product Name: One Light Lantern Fluorescent UPC: 782042780378 Category: Exterior Glass: Honey
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Holmby Hills Bronze Product Name: One Light Lantern Fluorescent UPC: 782042780378 Category: Exterior Glass: Honey

Suppliers

Company
Product
Description
Supplier Links
61-93-F Exterior -Hanging - 664263 - Capital Lighting, Inc.
Columbus, OH, USA
61-93-F Exterior -Hanging
664263
61-93-F Exterior -Hanging 664263
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Holmby Hills Bronze Product Name: One Light Lantern Fluorescent UPC: 782042780378 Category: Exterior Glass: Honey

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.75
Bulb
Type: GU24
Qty: 1
Wattage: 42
Finish: Holmby Hills Bronze
Product Name: One Light Lantern Fluorescent
UPC: 782042780378
Category: Exterior
Glass: Honey

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664263
Product Name 61-93-F Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details