Capital Lighting, Inc. 130-010 Large Chandeliers-Candle 664245

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Royal Bronze Product Name: Ten Light Chandelier UPC: 782042750654 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Royal Bronze Product Name: Ten Light Chandelier UPC: 782042750654 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
130-010 Large Chandeliers-Candle - 664245 - Capital Lighting, Inc.
Columbus, OH, USA
130-010 Large Chandeliers-Candle
664245
130-010 Large Chandeliers-Candle 664245
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Royal Bronze Product Name: Ten Light Chandelier UPC: 782042750654 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 25
Finish: Royal Bronze
Product Name: Ten Light Chandelier
UPC: 782042750654
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.625``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664245
Product Name 130-010 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details