Capital Lighting, Inc. 127-12 Sconces-Pocket 664241

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Modern Silver Product Name: Two Light Wall Sconce UPC: 782042750463 Category: Interior Canopy: 5.875``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Modern Silver Product Name: Two Light Wall Sconce UPC: 782042750463 Category: Interior Canopy: 5.875``H

Suppliers

Company
Product
Description
Supplier Links
127-12 Sconces-Pocket - 664241 - Capital Lighting, Inc.
Columbus, OH, USA
127-12 Sconces-Pocket
664241
127-12 Sconces-Pocket 664241
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Modern Silver Product Name: Two Light Wall Sconce UPC: 782042750463 Category: Interior Canopy: 5.875``H

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Modern Silver
Product Name: Two Light Wall Sconce
UPC: 782042750463
Category: Interior
Canopy: 5.875``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664241
Product Name 127-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details