Capital Lighting, Inc. 127-45 Pendants-Drum Shade 664240

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 57.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Modern Silver Product Name: Five Light Pendant UPC: 782042750500 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 57.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Modern Silver Product Name: Five Light Pendant UPC: 782042750500 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
127-45 Pendants-Drum Shade - 664240 - Capital Lighting, Inc.
Columbus, OH, USA
127-45 Pendants-Drum Shade
664240
127-45 Pendants-Drum Shade 664240
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 57.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Modern Silver Product Name: Five Light Pendant UPC: 782042750500 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 57.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Modern Silver
Product Name: Five Light Pendant
UPC: 782042750500
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664240
Product Name 127-45 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details