Capital Lighting, Inc. BF2371OI Exterior -Hanging 664239

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 6.25 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748743 Category: Exterior Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 6.25 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748743 Category: Exterior Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
BF2371OI Exterior -Hanging - 664239 - Capital Lighting, Inc.
Columbus, OH, USA
BF2371OI Exterior -Hanging
664239
BF2371OI Exterior -Hanging 664239
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 6.25 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748743 Category: Exterior Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Extension: 6.25
Bulb
Type: Gu24
Qty: 1
Wattage: 13
Finish: Old Iron
Product Name: One Light Wall Pocket
UPC: 782042748743
Category: Exterior
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664239
Product Name BF2371OI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details