Capital Lighting, Inc. BF2373OI Exterior -Wall Mount 664234

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 12.75 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748767 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 12.75 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748767 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
BF2373OI Exterior -Wall Mount - 664234 - Capital Lighting, Inc.
Columbus, OH, USA
BF2373OI Exterior -Wall Mount
664234
BF2373OI Exterior -Wall Mount 664234
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 12.75 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748767 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.50
Extension: 12.75
Bulb
Type: Gu24
Qty: 1
Wattage: 26
Finish: Old Iron
Product Name: One Light Wall Pocket
UPC: 782042748767
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664234
Product Name BF2373OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details