Capital Lighting, Inc. PF9003OBZ Exterior -Post/Pier Head 664223

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 20.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Post Lantern UPC: 782042752597 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 20.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Post Lantern UPC: 782042752597 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF9003OBZ Exterior -Post/Pier Head - 664223 - Capital Lighting, Inc.
Columbus, OH, USA
PF9003OBZ Exterior -Post/Pier Head
664223
PF9003OBZ Exterior -Post/Pier Head 664223
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 20.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Post Lantern UPC: 782042752597 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 20.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Post Lantern
UPC: 782042752597
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664223
Product Name PF9003OBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details