Capital Lighting, Inc. C5010FI Exterior -Ceiling Mount 664219

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Flush Lantern UPC: 782042983304 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Flush Lantern UPC: 782042983304 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
C5010FI Exterior -Ceiling Mount - 664219 - Capital Lighting, Inc.
Columbus, OH, USA
C5010FI Exterior -Ceiling Mount
664219
C5010FI Exterior -Ceiling Mount 664219
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Flush Lantern UPC: 782042983304 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 8.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: French Iron
Product Name: One Light Flush Lantern
UPC: 782042983304
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664219
Product Name C5010FI Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details