Capital Lighting, Inc. FF2378OI Exterior -Hanging 664206

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.25 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Hanger UPC: 782042749146 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.25 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Hanger UPC: 782042749146 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF2378OI Exterior -Hanging - 664206 - Capital Lighting, Inc.
Columbus, OH, USA
FF2378OI Exterior -Hanging
664206
FF2378OI Exterior -Hanging 664206
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.25 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Hanger UPC: 782042749146 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 25.25
Bulb
Type: Gu24
Qty: 1
Wattage: 26
Finish: Old Iron
Product Name: One Light Hanger
UPC: 782042749146
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664206
Product Name FF2378OI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details