Capital Lighting, Inc. P5015FI Exterior -Post/Pier Head 664202

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Length 15.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Post Lantern UPC: 782042983328 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Length 15.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Post Lantern UPC: 782042983328 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P5015FI Exterior -Post/Pier Head - 664202 - Capital Lighting, Inc.
Columbus, OH, USA
P5015FI Exterior -Post/Pier Head
664202
P5015FI Exterior -Post/Pier Head 664202
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Length 15.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Post Lantern UPC: 782042983328 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.75
Length 15.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: French Iron
Product Name: One Light Post Lantern
UPC: 782042983328
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664202
Product Name P5015FI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details