Capital Lighting, Inc. Bathroom Fixtures-Two Lights 664083

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 664083 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
664083
Bathroom Fixtures-Two Lights 664083
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Length 7.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Bath Sconce
Category: Bath Sconce
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664083
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details