Capital Lighting, Inc. Bathroom Fixtures-Four Lights 664082

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 48.00 Length 48.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: Four Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 48.00 Length 48.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: Four Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 664082 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
664082
Bathroom Fixtures-Four Lights 664082
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 48.00 Length 48.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: Four Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 48.00
Length 48.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Weight: 10
Product Name: Four Light Bath Sconce
Category: Bath Sconce
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664082
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details