Capital Lighting, Inc. Sconces-Single Glass 664067

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: One Light Wall Sconce UPC: 633779001079 Category: Wall Sconce Glass: Traditional Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: One Light Wall Sconce UPC: 633779001079 Category: Wall Sconce Glass: Traditional Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 664067 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
664067
Sconces-Single Glass 664067
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: One Light Wall Sconce UPC: 633779001079 Category: Wall Sconce Glass: Traditional Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Brass
Weight: 7
Product Name: One Light Wall Sconce
UPC: 633779001079
Category: Wall Sconce
Glass: Traditional
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664067
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details