Capital Lighting, Inc. 61940BLE-782 Mini Pendants-Rod 663979

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.50 Length 6.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Mini-Pendant UPC: 785652028595 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:7/8`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.50 Length 6.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Mini-Pendant UPC: 785652028595 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:7/8`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
61940BLE-782 Mini Pendants-Rod - 663979 - Capital Lighting, Inc.
Columbus, OH, USA
61940BLE-782 Mini Pendants-Rod
663979
61940BLE-782 Mini Pendants-Rod 663979
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.50 Length 6.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Mini-Pendant UPC: 785652028595 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` H:7/8`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 7.44
Height: 6.50
Length 6.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heirloom Bronze
Product Name: One Light Mini-Pendant
UPC: 785652028595
Category: Pendant Lighting
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` H:7/8``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663979
Product Name 61940BLE-782 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details