Capital Lighting, Inc. 65940-782 Pendants-Glass Down 663946

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652020261 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652020261 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
65940-782 Pendants-Glass Down - 663946 - Capital Lighting, Inc.
Columbus, OH, USA
65940-782 Pendants-Glass Down
663946
65940-782 Pendants-Glass Down 663946
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652020261 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.19
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heirloom Bronze
Product Name: One Light Pendant
UPC: 785652020261
Category: Pendant Lighting
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663946
Product Name 65940-782 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details