Capital Lighting, Inc. 65941BLE-962 Pendants-Bowl Style 663945

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 785652020315 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 785652020315 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
65941BLE-962 Pendants-Bowl Style - 663945 - Capital Lighting, Inc.
Columbus, OH, USA
65941BLE-962 Pendants-Bowl Style
663945
65941BLE-962 Pendants-Bowl Style 663945
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 785652020315 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 20.63
Length 20.63
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Pendant
UPC: 785652020315
Category: Pendant Lighting
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663945
Product Name 65941BLE-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details