Capital Lighting, Inc. 65941BLE-782 Pendants-Bowl Style 663942

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Pendant UPC: 785652020308 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Pendant UPC: 785652020308 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
65941BLE-782 Pendants-Bowl Style - 663942 - Capital Lighting, Inc.
Columbus, OH, USA
65941BLE-782 Pendants-Bowl Style
663942
65941BLE-782 Pendants-Bowl Style 663942
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Pendant UPC: 785652020308 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 20.63
Length 20.63
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heirloom Bronze
Product Name: Two Light Pendant
UPC: 785652020308
Category: Pendant Lighting
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 48``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663942
Product Name 65941BLE-782 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details