Capital Lighting, Inc. 75940-15 Flush Mounts-Bowl Style 663932

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Ceiling Flush Mount UPC: 785652020445 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Ceiling Flush Mount UPC: 785652020445 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75940-15 Flush Mounts-Bowl Style - 663932 - Capital Lighting, Inc.
Columbus, OH, USA
75940-15 Flush Mounts-Bowl Style
663932
75940-15 Flush Mounts-Bowl Style 663932
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Ceiling Flush Mount UPC: 785652020445 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.13
Length 5.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Ceiling Flush Mount
UPC: 785652020445
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663932
Product Name 75940-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details