Capital Lighting, Inc. 75940BLE-962 Flush Mounts-Bowl Style 663914

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Ceiling Flush Mount UPC: 785652020469 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Ceiling Flush Mount UPC: 785652020469 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75940BLE-962 Flush Mounts-Bowl Style - 663914 - Capital Lighting, Inc.
Columbus, OH, USA
75940BLE-962 Flush Mounts-Bowl Style
663914
75940BLE-962 Flush Mounts-Bowl Style 663914
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Ceiling Flush Mount UPC: 785652020469 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.13
Length 5.13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Ceiling Flush Mount
UPC: 785652020469
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663914
Product Name 75940BLE-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details