Capital Lighting, Inc. 75942-782 Flush Mounts-Bowl Style 663913

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652020377 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652020377 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75942-782 Flush Mounts-Bowl Style - 663913 - Capital Lighting, Inc.
Columbus, OH, USA
75942-782 Flush Mounts-Bowl Style
663913
75942-782 Flush Mounts-Bowl Style 663913
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652020377 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.63
Length 7.63
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Product Name: Two Light Ceiling Flush Mount
UPC: 785652020377
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663913
Product Name 75942-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details