Capital Lighting, Inc. 75943-782 Flush Mounts-Bowl Style 663909

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heirloom Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652020551 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heirloom Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652020551 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75943-782 Flush Mounts-Bowl Style - 663909 - Capital Lighting, Inc.
Columbus, OH, USA
75943-782 Flush Mounts-Bowl Style
663909
75943-782 Flush Mounts-Bowl Style 663909
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heirloom Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652020551 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Heirloom Bronze
Product Name: Three Light Ceiling Flush Mount
UPC: 785652020551
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663909
Product Name 75943-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details