Capital Lighting, Inc. 88940-12 Exterior -Wall Mount 663777

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Length 15.31 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652020612 Category: Outdoor Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 11/16`` H:6 3/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Length 15.31 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652020612 Category: Outdoor Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 11/16`` H:6 3/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88940-12 Exterior -Wall Mount - 663777 - Capital Lighting, Inc.
Columbus, OH, USA
88940-12 Exterior -Wall Mount
663777
88940-12 Exterior -Wall Mount 663777
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Length 15.31 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652020612 Category: Outdoor Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 11/16`` H:6 3/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.44
Height: 15.31
Length 15.31
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652020612
Category: Outdoor Lighting
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Wet
Canopy: DP:7/8`` W:4 11/16`` H:6 3/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663777
Product Name 88940-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details