Capital Lighting, Inc. 88940BL-782 Exterior -Wall Mount 663773

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Length 15.31 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652026911 Category: Outdoor Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Length 15.31 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652026911 Category: Outdoor Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88940BL-782 Exterior -Wall Mount - 663773 - Capital Lighting, Inc.
Columbus, OH, USA
88940BL-782 Exterior -Wall Mount
663773
88940BL-782 Exterior -Wall Mount 663773
PRODUCT DETAILS / SPECS Width/Dia: 6.44 Height: 15.31 Length 15.31 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652026911 Category: Outdoor Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.44
Height: 15.31
Length 15.31
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heirloom Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652026911
Category: Outdoor Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663773
Product Name 88940BL-782 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details