Capital Lighting, Inc. 8162-4-65 Pendants-Drum Shade 663697

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8162-4-65 Pendants-Drum Shade - 663697 - Capital Lighting, Inc.
Columbus, OH, USA
8162-4-65 Pendants-Drum Shade
663697
8162-4-65 Pendants-Drum Shade 663697
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 18.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663697
Product Name 8162-4-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details