Capital Lighting, Inc. 8194-3-86 Pendants-Bowl Style 663696

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8194-3-86 Pendants-Bowl Style - 663696 - Capital Lighting, Inc.
Columbus, OH, USA
8194-3-86 Pendants-Bowl Style
663696
8194-3-86 Pendants-Bowl Style 663696
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663696
Product Name 8194-3-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details