Capital Lighting, Inc. 8262-65 Mini Pendants-Rod 663690

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8262-65 Mini Pendants-Rod - 663690 - Capital Lighting, Inc.
Columbus, OH, USA
8262-65 Mini Pendants-Rod
663690
8262-65 Mini Pendants-Rod 663690
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663690
Product Name 8262-65 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details