PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Product Name: One Light Patio Light Kit
Category: Patio Light Kit
Glass: Clear Hammered
Safety Rating: Ul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 663496 |
| Product Name | 1375-886 Fans-Light Kits |
| Application | Residential |